Manufacturer: Texas Instruments
Win Source Part Number: 080762-DS90C387RVJDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 8/0
Data Rate: 4.76Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
OCTAL LINE DRIVER, PQFP100, TQFP-100 Product overview: DS90C387RVJDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C387RVJDX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 080762-DS90C387RVJDX | 710-DS90C387RVJDX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS90C387RVJDX | Interface Transceiver IC |
| Device Type | Receiver | Transceiver |
| Supply Voltage | Other; 3 V ~ 3.6 V | |
| Data Rate | 4.76E6 kbps | 4.76E6 kbps |