Texas Instruments DS90C387R 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA DS90C387RVJD/NOPB

Description
85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70
Request a Quote Datasheet
Description
85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C387R 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA - DS90C387RVJD/NOPB - Texas Instruments
Dallas, TX, United States
DS90C387R 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA
DS90C387RVJD/NOPB
DS90C387R 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA DS90C387RVJD/NOPB
85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70

85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 85MHz Interface Transceiver IC
710-DS90C387RVJD/NOPB
Dual 85MHz Interface Transceiver IC 710-DS90C387RVJD/NOPB
85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70 Product overview: DS90C387RVJD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 85MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C387RVJD/NOP B can be used for catalog matching and distributor lookup.

85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70 Product overview: DS90C387RVJD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 85MHz, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C387RVJD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C387RVJD/NOPB - 123383-DS90C387RVJD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C387RVJD/NOPB
123383-DS90C387RVJD/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C387RVJD/NOPB 123383-DS90C387RVJD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123383-DS90C387RVJD/ NOPB Packaging: Tray Mounting: SMD (SMT) Protocol: FPD-Link, LVDS Number of Drivers/Receivers: 8/0 Data Rate: 4.76Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123383-DS90C387RVJD/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 8/0
Data Rate: 4.76Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C387RVJD/NOPB
LVDS Interface IC DS90C387RVJD/NOPB
LVDS Interface IC 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70

LVDS Interface IC 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA 100-TQFP -10 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C387RVJD/NOPB 710-DS90C387RVJD/NOPB 123383-DS90C387RVJD/NOPB DS90C387RVJD/NOPB
Product Name DS90C387R 85MHz Dual 12-Bit Double Pumped Input LDI Transmitter VGA/UXGA Dual 85MHz Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C387RVJD/NOPB LVDS Interface IC
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type TQFP TQFP QFP; TQFP; 100-TQFP (14x14) TQFP-100
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers