Texas Instruments DS90C385A LVDS Transmitter Flat Panel Display 85MHz DS90C385AMTX

Description
LVDS Transmitter Flat Panel Display 85MHz 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
LVDS Transmitter Flat Panel Display 85MHz 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C385A LVDS Transmitter Flat Panel Display 85MHz - DS90C385AMTX - Texas Instruments
Dallas, TX, United States
DS90C385A LVDS Transmitter Flat Panel Display 85MHz
DS90C385AMTX
DS90C385A LVDS Transmitter Flat Panel Display 85MHz DS90C385AMTX
LVDS Transmitter Flat Panel Display 85MHz 56-TSSOP -10 to 70

LVDS Transmitter Flat Panel Display 85MHz 56-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C385AMTX - 090739-DS90C385AMTX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C385AMTX
090739-DS90C385AMTX
Interface - Interface - Drivers, Receivers, Transceivers - DS90C385AMTX 090739-DS90C385AMTX
Manufacturer: Texas Instruments Win Source Part Number: 090739-DS90C385AMTX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: FPD-Link, LVDS Number of Drivers/Receivers: 5/0 Data Rate: 2.45Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90C385AMTX/NOPB; DS90C385AMT; DS90C385AMT/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090739-DS90C385AMTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 5/0
Data Rate: 2.45Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C385AMTX/NOPB; DS90C385AMT; DS90C385AMT/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS90C385AMTX
Interface Transceiver IC 710-DS90C385AMTX
IC DRIVER 5/0 56TSSOP Product overview: DS90C385AMTX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C385AMTX can be used for catalog matching and distributor lookup.

IC DRIVER 5/0 56TSSOP Product overview: DS90C385AMTX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C385AMTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90C385AMTX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90C385AMTX
Drivers, Receivers, Transceivers DS90C385AMTX
IC DRIVER 5/0 56TSSOP

IC DRIVER 5/0 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C385AMTX 090739-DS90C385AMTX 710-DS90C385AMTX DS90C385AMTX
Product Name DS90C385A LVDS Transmitter Flat Panel Display 85MHz Interface - Interface - Drivers, Receivers, Transceivers - DS90C385AMTX Interface Transceiver IC Drivers, Receivers, Transceivers
Technology LVDS FPD-Link, LVDS
Device Type Transmitter Receiver Transceiver Driver
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details