The DS90C383MTDX/NOPB is a +3.3V programmable LVDS transmitter for 24-bit flat panel display links supporting 20 to 65 MHz clock rates. It converts 28 bits of LVCMOS/LVTTL data into four LVDS data streams and a fifth LVDS clock stream, with programmable rising or falling edge strobe selection. The device operates from a single 3.3 V supply and consumes less than 250 mW typical power, with a power-down mode under 0.5 mW. It supports data rates up to 227 MB/s per channel and complies with the TIA/EIA-644 LVDS standard. The part is housed in a 56-lead TSSOP package with dimensions consistent with the DGG package code, and operates from -40°C to +85°C. It features an ESD rating greater than 7 kV and requires no external PLL components.
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 128300-DS90C383MTDX/
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 5/0
Data Rate: 1.8Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
3.3-V programmable LVDS transmitter 24-bit flat panel display (FPD-Link) - 65 MHz 56-TSSOP Product overview: DS90C383MTDX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 65 MHz, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C383MTDX/NOP
IC DRIVER 5/0 56TSSOP
LVDS Interface IC 3.3-V programmable LVDS transmitter 24-bit flat panel display (FPD-Link) - 65 MHz 56-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C383MTDX/NOPB | 128300-DS90C383MTDX/NOPB | 710-DS90C383MTDX/NOPB | DS90C383MTDX/NOPB | DS90C383MTDX/NOPB |
| Product Name | DS90C383 +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz | Interface - Interface - Drivers, Receivers, Transceivers - DS90C383MTDX/NOPB | 65 MHz TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | FPD-Link, LVDS | |||
| Device Type | Transmitter | Receiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.3V |