Texas Instruments DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz DS90C383BMT/NOPB

Description
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz - DS90C383BMT/NOPB - Texas Instruments
Dallas, TX, United States
DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
DS90C383BMT/NOPB
DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz DS90C383BMT/NOPB
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70

+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C383BMT/NOPB - 203426-DS90C383BMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C383BMT/NOPB
203426-DS90C383BMT/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C383BMT/NOPB 203426-DS90C383BMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 203426-DS90C383BMT/N OPB Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: FPD-Link, LVDS Number of Drivers/Receivers: 5/0 Data Rate: 1.8Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203426-DS90C383BMT/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 5/0
Data Rate: 1.8Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-DS90C383BMT/NOPB
3.3V TSSOP Interface Transceiver IC 710-DS90C383BMT/NOPB
LVDS Transmitter 455Mbps 3.3V 56-Pin TSSOP SM Product overview: DS90C383BMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C383BMT/NOPB can be used for catalog matching and distributor lookup.

LVDS Transmitter 455Mbps 3.3V 56-Pin TSSOP SM Product overview: DS90C383BMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C383BMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C383BMT/NOPB
LVDS Interface IC DS90C383BMT/NOPB
LVDS Interface IC 3.3V Prgrmmable LVDS Transmitter 24B

LVDS Interface IC 3.3V Prgrmmable LVDS Transmitter 24B

Buy Now Datasheet
Transmitter Lvds 65Mhz, Smd, 90C383; Device Type Texas Instruments - 28AH2538 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter Lvds 65Mhz, Smd, 90C383; Device Type Texas Instruments
28AH2538
Transmitter Lvds 65Mhz, Smd, 90C383; Device Type Texas Instruments 28AH2538
TRANSMITTER LVDS 65MHZ, SMD, 90C383; Device Type:Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:60mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; DriverRoHS Compliant: Yes

TRANSMITTER LVDS 65MHZ, SMD, 90C383; Device Type:Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:60mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; DriverRoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS90C383BMT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90C383BMT/NOPB
Drivers, Receivers, Transceivers DS90C383BMT/NOPB
IC DRIVER 5/0 56TSSOP

IC DRIVER 5/0 56TSSOP

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90C383BMT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90C383BMT/NOPB
Drivers, Receivers, Transceivers DS90C383BMT/NOPB
IC DRIVER 5/0 56TSSOP

IC DRIVER 5/0 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C383BMT/NOPB 203426-DS90C383BMT/NOPB 710-DS90C383BMT/NOPB DS90C383BMT/NOPB 28AH2538 DS90C383BMT/NOPB
Product Name DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz Interface - Interface - Drivers, Receivers, Transceivers - DS90C383BMT/NOPB 3.3V TSSOP Interface Transceiver IC LVDS Interface IC Transmitter Lvds 65Mhz, Smd, 90C383; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology LVDS Bus LVDS FPD-Link, LVDS
Device Type Transmitter Receiver Transceiver Transmitter Driver
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers