Texas Instruments DS90C3202 3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver DS90C3202VS/NOPB

Description
3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver 128-TQFP 0 to 70
Request a Quote Datasheet
Description
3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver 128-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C3202 3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver - DS90C3202VS/NOPB - Texas Instruments
Dallas, TX, United States
DS90C3202 3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver
DS90C3202VS/NOPB
DS90C3202 3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver DS90C3202VS/NOPB
3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver 128-TQFP 0 to 70

3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver 128-TQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS90C3202VS/NOPB
Interface Transceiver IC 710-DS90C3202VS/NOPB
IC RECEIVER 0/10 128TQFP Product overview: DS90C3202VS/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C3202VS/NOPB can be used for catalog matching and distributor lookup.

IC RECEIVER 0/10 128TQFP Product overview: DS90C3202VS/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C3202VS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS/NOPB - 083362-DS90C3202VS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS/NOPB
083362-DS90C3202VS/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS/NOPB 083362-DS90C3202VS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 083362-DS90C3202VS/N OPB Packaging: Tray Type: Receiver Mounting: SMD (SMT) Protocol: FPD-Link, LVDS Number of Drivers/Receivers: 0/10 Data Rate: 945Mbps Family Name: DS90C3202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.15 V to 3.6 V Alternative Parts (Cross-Reference): AD6650ABCZ; AD6650ABC-REEL; MAX2392ETI+T; AD6650BBCZ; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083362-DS90C3202VS/NOPB
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 0/10
Data Rate: 945Mbps
Family Name: DS90C3202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Supply Voltage - Operating: 3.15 V to 3.6 V
Alternative Parts (Cross-Reference): AD6650ABCZ; AD6650ABC-REEL; MAX2392ETI+T; AD6650BBCZ;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Interface IC
DS90C3202VS/NOPB
Display Interface IC DS90C3202VS/NOPB
Display Interface IC 3.3V 8-135MHz Dual FPD-Link Rcvr

Display Interface IC 3.3V 8-135MHz Dual FPD-Link Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C3202VS/NOPB 710-DS90C3202VS/NOPB 083362-DS90C3202VS/NOPB DS90C3202VS/NOPB
Product Name DS90C3202 3.3V 8 MHz to 135 MHz Dual FPD-Link Receiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS/NOPB Display Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers