5-MHz to 35-MHz DC-balanced 24-bit automotive FPD-Link II serializer 48-TQFP -40 to 105 Product overview: DS90C241QVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C241QVS/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 142153-DS90C241QVS/N
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: FPD-Link, LVDS
Data Rate: 840Mbps
Input Type: LVCMOS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC SERIAL/DESERIAL 24BIT 48-TQFP
IC SERIAL/DESERIAL 24BIT 48-TQFP
Serializers & Deserializers - Serdes 5-35MHz DC 24B FPD- Link II Serializer
IC SERIAL/DESERIAL 24BIT 48-TQFP
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90C241QVS/NOPB | 142153-DS90C241QVS/NOPB | DS90C241QVS/NOPB | DS90C241QVS/NOPB | DS90C241QVS/NOPB | DS90C241QVS/NOPB | DS90C241QVS/NOPB |
| Product Name | Automotive Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90C241QVS/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 840000 kbps | 840000 kbps | 840000 kbps | 840000 to ? kbps | 840000 kbps | 840000 kbps |