24-Bit FPD-Link II Serializer, 840Mbps, 3.3V, TQFP Product overview: DS90C241IVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C241IVSX/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 869609-DS90C241IVSX/
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS90C241
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS90C241IVSX, DS90C241IVSX-ND
IC SERIAL/DESERIAL 24BIT 48-TQFP
Serializers & Deserializers - Serdes 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
IC SERIAL/DESERIAL 24BIT 48-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90C241IVSX/NOPB | 869609-DS90C241IVSX/NOPB | DS90C241IVSX/NOPB | DS90C241IVSX/NOPB | DS90C241IVSX/NOPB | DS90C241IVSX/NOPB |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90C241IVSX/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 840000 kbps | 840000 kbps | 840000 kbps |