Texas Instruments Interface - Interface - Serializers, Deserializers - DS90C241IVS/NOPB DS90C241IVS/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 129574-DS90C241IVS/N OPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 24 Output Type: FPD-Link, LVDS Data Rate: 840Mbps Input Type: LVCMOS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129574-DS90C241IVS/N OPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 24 Output Type: FPD-Link, LVDS Data Rate: 840Mbps Input Type: LVCMOS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90C241IVS/NOPB - 129574-DS90C241IVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90C241IVS/NOPB
129574-DS90C241IVS/NOPB
Interface - Interface - Serializers, Deserializers - DS90C241IVS/NOPB 129574-DS90C241IVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129574-DS90C241IVS/N OPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 24 Output Type: FPD-Link, LVDS Data Rate: 840Mbps Input Type: LVCMOS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129574-DS90C241IVS/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: FPD-Link, LVDS
Data Rate: 840Mbps
Input Type: LVCMOS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 755-DS90C241IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
755-DS90C241IVS/NOPB
3.3V Interface Transceiver IC 755-DS90C241IVS/NOPB
24-bit FPD-Link II Serializer, 840Mbps, 3.3V, TQFP Product overview: DS90C241IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C241IVS/NOPB can be used for catalog matching and distributor lookup.

24-bit FPD-Link II Serializer, 840Mbps, 3.3V, TQFP Product overview: DS90C241IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C241IVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS90C241IVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90C241IVS/NOPB
Interface - Serializers, Deserializers DS90C241IVS/NOPB
IC SERIAL/DESERIAL 24BIT 48-TQFP

IC SERIAL/DESERIAL 24BIT 48-TQFP

Supplier's Site Datasheet
Serializers, Deserializers - DS90C241IVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90C241IVS/NOPB
Serializers, Deserializers DS90C241IVS/NOPB
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90C241IVS/NOPB
Serializers & Deserializers - Serdes DS90C241IVS/NOPB
Serializers & Deserializers - Serdes 5-35MHz DC 24B FPD- Link II Serializer

Serializers & Deserializers - Serdes 5-35MHz DC 24B FPD- Link II Serializer

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90C241IVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90C241IVS/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90C241IVS/NOPB
IC SERIAL/DESERIAL 24BIT 48-TQFP

IC SERIAL/DESERIAL 24BIT 48-TQFP

Supplier's Site
Serializers, Deserializers - DS90C241IVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90C241IVS/NOPB
Serializers, Deserializers DS90C241IVS/NOPB
IC SERIAL/DESERIAL 24BIT 48-TQFP

IC SERIAL/DESERIAL 24BIT 48-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 129574-DS90C241IVS/NOPB 755-DS90C241IVS/NOPB DS90C241IVS/NOPB DS90C241IVS/NOPB DS90C241IVS/NOPB DS90C241IVS/NOPB DS90C241IVS/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS90C241IVS/NOPB 3.3V Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.3V 3.6V; Other Other; 3V ~ 3.6V
Data Rate 840000 kbps 840000 kbps 840000 kbps 840000 kbps 840000 to ? kbps 840000 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers