Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - DS90C187LFE/NOPB DS90C187LFE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 040103-DS90C187LFE/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 53 Output Type: FPD-Link, LVDS Data Rate: 5.57Gbps Input Type: LVCMOS Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 92-VQFN-MR (7x7) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 040103-DS90C187LFE/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 53 Output Type: FPD-Link, LVDS Data Rate: 5.57Gbps Input Type: LVCMOS Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 92-VQFN-MR (7x7) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90C187LFE/NOPB - 040103-DS90C187LFE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90C187LFE/NOPB
040103-DS90C187LFE/NOPB
Interface - Interface - Serializers, Deserializers - DS90C187LFE/NOPB 040103-DS90C187LFE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 040103-DS90C187LFE/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 53 Output Type: FPD-Link, LVDS Data Rate: 5.57Gbps Input Type: LVCMOS Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 92-VQFN-MR (7x7) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 040103-DS90C187LFE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 53
Output Type: FPD-Link, LVDS
Data Rate: 5.57Gbps
Input Type: LVCMOS
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 92-VQFN-MR (7x7)
Purpose: Serializer
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power Dual VQFN Interface Transceiver IC - 755-DS90C187LFE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual VQFN Interface Transceiver IC
755-DS90C187LFE/NOPB
Low-Power Dual VQFN Interface Transceiver IC 755-DS90C187LFE/NOPB
Low Power Dual Pixel FPD-Link (LVDS) Serializer 92-VQFN-MR -10 to 70 Product overview: DS90C187LFE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C187LFE/NOPB can be used for catalog matching and distributor lookup.

Low Power Dual Pixel FPD-Link (LVDS) Serializer 92-VQFN-MR -10 to 70 Product overview: DS90C187LFE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C187LFE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - DS90C187LFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90C187LFE/NOPB
Serializers, Deserializers DS90C187LFE/NOPB
5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7)

5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90C187LFE/NOPB
Serializers & Deserializers - Serdes DS90C187LFE/NOPB
Serializers & Deserializers - Serdes Dual Pixel FPD-Link LVDS Serializer

Serializers & Deserializers - Serdes Dual Pixel FPD-Link LVDS Serializer

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90C187LFE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90C187LFE/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90C187LFE/NOPB
IC SERIALIZER DL LVDS LP 92QFN

IC SERIALIZER DL LVDS LP 92QFN

Supplier's Site
Interface - Serializers, Deserializers - DS90C187LFE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90C187LFE/NOPB
Interface - Serializers, Deserializers DS90C187LFE/NOPB
IC SERIALIZER DL LVDS LP 92QFN

IC SERIALIZER DL LVDS LP 92QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 040103-DS90C187LFE/NOPB 755-DS90C187LFE/NOPB DS90C187LFE/NOPB DS90C187LFE/NOPB DS90C187LFE/NOPB DS90C187LFE/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS90C187LFE/NOPB Low-Power Dual VQFN Interface Transceiver IC Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other
Data Rate 5.57E6 kbps 5.57E6 kbps 5.57E6 kbps 5.57E6 kbps 5.57E6 kbps
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,118 - 765520-74HCT4067PW,118 - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details