Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70 Product overview: DS90C185SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C185SQE/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 014817-DS90C185SQE/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: FPD-Link, LVDS
Data Rate: 2.94Gbps
Input Type: LVCMOS
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 48-WQFN (6x6)
Purpose: Serializer
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)
IC SERIALIZER LVDS LP 48WQFN
Serializers & Deserializers - Serdes Low Pwr FPD-Link LVDS Serializer
IC SERIALIZER LVDS LP 48WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90C185SQE/NOPB | 014817-DS90C185SQE/NOPB | DS90C185SQE/NOPB | DS90C185SQE/NOPB | DS90C185SQE/NOPB | DS90C185SQE/NOPB |
| Product Name | Low-Power Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90C185SQE/NOPB | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 2.94E6 kbps | 2.94E6 kbps | 2.94E6 kbps | 2.94E6 kbps | 2.94E6 kbps |