Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - DS90C185SQ/NOPB DS90C185SQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 014818-DS90C185SQ/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: FPD-Link, LVDS Data Rate: 2.94Gbps Input Type: LVCMOS Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 48-WQFN (6x6) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014818-DS90C185SQ/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: FPD-Link, LVDS Data Rate: 2.94Gbps Input Type: LVCMOS Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 48-WQFN (6x6) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90C185SQ/NOPB - 014818-DS90C185SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90C185SQ/NOPB
014818-DS90C185SQ/NOPB
Interface - Interface - Serializers, Deserializers - DS90C185SQ/NOPB 014818-DS90C185SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014818-DS90C185SQ/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 28 Output Type: FPD-Link, LVDS Data Rate: 2.94Gbps Input Type: LVCMOS Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 48-WQFN (6x6) Purpose: Serializer Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014818-DS90C185SQ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: FPD-Link, LVDS
Data Rate: 2.94Gbps
Input Type: LVCMOS
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 48-WQFN (6x6)
Purpose: Serializer
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
755-DS90C185SQ/NOPB
Low-Power Interface Transceiver IC 755-DS90C185SQ/NOPB
Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70 Product overview: DS90C185SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C185SQ/NOPB can be used for catalog matching and distributor lookup.

Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70 Product overview: DS90C185SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C185SQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90C185SQ/NOPB
Serializers & Deserializers - Serdes DS90C185SQ/NOPB
Serializers & Deserializers - Serdes Low Pwr FPD-Link LVDS Serializer

Serializers & Deserializers - Serdes Low Pwr FPD-Link LVDS Serializer

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90C185SQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90C185SQ/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90C185SQ/NOPB
IC SERIALIZER LVDS LP 48WQFN

IC SERIALIZER LVDS LP 48WQFN

Supplier's Site
Serializers, Deserializers - DS90C185SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90C185SQ/NOPB
Serializers, Deserializers DS90C185SQ/NOPB
2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)

2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)

Buy Now
Interface - Serializers, Deserializers - DS90C185SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90C185SQ/NOPB
Interface - Serializers, Deserializers DS90C185SQ/NOPB
IC SERIALIZER LVDS LP 48WQFN

IC SERIALIZER LVDS LP 48WQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS90C185SQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90C185SQ/NOPB
Serializers, Deserializers DS90C185SQ/NOPB
IC SERIALIZER LVDS LP 48WQFN

IC SERIALIZER LVDS LP 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 014818-DS90C185SQ/NOPB 755-DS90C185SQ/NOPB DS90C185SQ/NOPB DS90C185SQ/NOPB DS90C185SQ/NOPB DS90C185SQ/NOPB DS90C185SQ/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS90C185SQ/NOPB Low-Power Interface Transceiver IC Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 1.71 V ~ 1.89 V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Data Rate 2.94E6 kbps 2.94E6 kbps 2.94E6 kbps 2.94E6 kbps 2.94E6 kbps
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers