5-MHz to 35-MHz DC-balanced 24-bit automotive FPD-Link II deserializer 48-TQFP -40 to 105 Product overview: DS90C124QVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124QVSX/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1169533-DS90C124QVSX
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-TQFP
Mounting: SMD
Number of Inputs: 1
Output Type: LVCMOS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 840Mbps
Function: Deserializer
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Family Name: DS90C124
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DS90C124QVSX; DS90C124QVS; DS90C124QVS/NOPB;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC SER/DESER 24BIT LVDS 48-TQFP
840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
IC SER/DESER 24BIT LVDS 48-TQFP
Serializers & Deserializers - Serdes 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105
IC SER/DESER 24BIT LVDS 48-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90C124QVSX/NOPB | 1169533-DS90C124QVSX/NOPB | DS90C124QVSX/NOPB | DS90C124QVSX/NOPB | DS90C124QVSX/NOPB | DS90C124QVSX/NOPB | DS90C124QVSX/NOPB |
| Product Name | Automotive Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90C124QVSX/NOPB | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 840000 kbps | 840000 kbps | 840000 kbps | 840000 kbps | 840000 kbps |