Texas Instruments Interface - Interface - Serializers, Deserializers - DS90C124IVSX DS90C124IVSX

Description
Manufacturer: Texas Instruments Win Source Part Number: 083241-DS90C124IVSX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 840Mbps Input Type: FPD-Link II, LVDS Number of Outputs: 24 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90C124IVSX/NOPB; DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083241-DS90C124IVSX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 840Mbps Input Type: FPD-Link II, LVDS Number of Outputs: 24 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90C124IVSX/NOPB; DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90C124IVSX - 083241-DS90C124IVSX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90C124IVSX
083241-DS90C124IVSX
Interface - Interface - Serializers, Deserializers - DS90C124IVSX 083241-DS90C124IVSX
Manufacturer: Texas Instruments Win Source Part Number: 083241-DS90C124IVSX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 840Mbps Input Type: FPD-Link II, LVDS Number of Outputs: 24 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90C124IVSX/NOPB; DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083241-DS90C124IVSX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 840Mbps
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C124IVSX/NOPB; DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 755-DS90C124IVSX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-DS90C124IVSX
Interface Transceiver IC 755-DS90C124IVSX
LINE RECEIVER, PQFP48, 7 X 7 MM, 1 MM HEIGHT, 0.50 MM PITCH, TQFP-48 Product overview: DS90C124IVSX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVSX can be used for catalog matching and distributor lookup.

LINE RECEIVER, PQFP48, 7 X 7 MM, 1 MM HEIGHT, 0.50 MM PITCH, TQFP-48 Product overview: DS90C124IVSX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 083241-DS90C124IVSX 755-DS90C124IVSX
Product Name Interface - Interface - Serializers, Deserializers - DS90C124IVSX Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers