Texas Instruments Interface Transceiver IC DS90C124IVSX/NOPB

Description
5-MHz to 35-MHz DC-balanced 24-bit FPD-Link II deserializer 48-TQFP -40 to 105 Product overview: DS90C124IVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVSX/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-MHz to 35-MHz DC-balanced 24-bit FPD-Link II deserializer 48-TQFP -40 to 105 Product overview: DS90C124IVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVSX/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-DS90C124IVSX/NOPB
Interface Transceiver IC 755-DS90C124IVSX/NOPB
5-MHz to 35-MHz DC-balanced 24-bit FPD-Link II deserializer 48-TQFP -40 to 105 Product overview: DS90C124IVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVSX/NOP B can be used for catalog matching and distributor lookup.

5-MHz to 35-MHz DC-balanced 24-bit FPD-Link II deserializer 48-TQFP -40 to 105 Product overview: DS90C124IVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVSX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90C124IVSX/NOPB - 1169531-DS90C124IVSX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90C124IVSX/NOPB
1169531-DS90C124IVSX/NOPB
Interface - Interface - Serializers, Deserializers - DS90C124IVSX/NOPB 1169531-DS90C124IVSX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169531-DS90C124IVSX /NOPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-TQFP Mounting: SMD Number of Inputs: 1 Output Type: LVCMOS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 840Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Family Name: DS90C124 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169531-DS90C124IVSX/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-TQFP
Mounting: SMD
Number of Inputs: 1
Output Type: LVCMOS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 840Mbps
Function: Deserializer
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Family Name: DS90C124
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90C124IVSX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90C124IVSX/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90C124IVSX/NOPB
IC SRL/DESRL 24BIT LVDS 48-TQFP

IC SRL/DESRL 24BIT LVDS 48-TQFP

Supplier's Site
Interface - Serializers, Deserializers - DS90C124IVSX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90C124IVSX/NOPB
Interface - Serializers, Deserializers DS90C124IVSX/NOPB
IC SRL/DESRL 24BIT LVDS 48-TQFP

IC SRL/DESRL 24BIT LVDS 48-TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90C124IVSX/NOPB
Serializers & Deserializers - Serdes DS90C124IVSX/NOPB
Serializers & Deserializers - Serdes 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105

Serializers & Deserializers - Serdes 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90C124IVSX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90C124IVSX/NOPB
Serializers, Deserializers DS90C124IVSX/NOPB
840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now Datasheet
Serializers, Deserializers - DS90C124IVSX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90C124IVSX/NOPB
Serializers, Deserializers DS90C124IVSX/NOPB
840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now
Serializers, Deserializers - DS90C124IVSX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90C124IVSX/NOPB
Serializers, Deserializers DS90C124IVSX/NOPB
DS90C124 5-35MHZ DC- BALANCED 24

DS90C124 5-35MHZ DC- BALANCED 24

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90C124IVSX/NOPB 1169531-DS90C124IVSX/NOPB DS90C124IVSX/NOPB DS90C124IVSX/NOPB DS90C124IVSX/NOPB DS90C124IVSX/NOPB DS90C124IVSX/NOPB
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90C124IVSX/NOPB Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 840000 kbps 840000 kbps 840000 kbps 840000 kbps 840000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Line Interface ICs - 1899681 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details