24-Bit FPD-Link II Deserializer, 840Mbps, 3.3V, TQFP Product overview: DS90C124IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C124IVS/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 141646-DS90C124IVS/N
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 840Mbps
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C124IVSX/NOPB; DS90C124IVS; DS90C124IVSX; DS90C124IVS /NOPB;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
IC SRL/DESRL 24BIT LVDS 48-TQFP
Serializers & Deserializers - Serdes 5-35MHz 24B FPD Link II Deserializer
IC SRL/DESRL 24BIT LVDS 48-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90C124IVS/NOPB | 141646-DS90C124IVS/NOPB | DS90C124IVS/NOPB | DS90C124IVS/NOPB | DS90C124IVS/NOPB | DS90C124IVS/NOPB |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90C124IVS/NOPB | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 840000 kbps | 840000 kbps | 840000 kbps | 840000 kbps | 840000 to ? kbps |