LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
LVDS Bus Transceiver, 4-Ch, 155.5Mbps, 5V, SOIC N Product overview: DS90C032TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032TMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083653-DS90C032TMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
LVDS Interface IC LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
LINE RECEIVER, 4 FUNC, 4 RCVR, C
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C032TMX | 710-DS90C032TMX | 083653-DS90C032TMX | DS90C032TMX | DS90C032TMX |
| Product Name | DS90C032 LVDS Quad CMOS Differential Line Receiver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TMX | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| # of Tx | 4 # | ||||
| # of Rx | 4 # | ||||
| Data Rate | 155500 kbps | 155500 kbps | 155500 to ? kbps |