Texas Instruments DS90C032 LVDS Quad CMOS Differential Line Receiver DS90C032TMX/NOPB

Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C032 LVDS Quad CMOS Differential Line Receiver - DS90C032TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C032 LVDS Quad CMOS Differential Line Receiver
DS90C032TMX/NOPB
DS90C032 LVDS Quad CMOS Differential Line Receiver DS90C032TMX/NOPB
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TMX/NOPB - 103944-DS90C032TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TMX/NOPB
103944-DS90C032TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TMX/NOPB 103944-DS90C032TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 103944-DS90C032TMX/N OPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103944-DS90C032TMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-DS90C032TMX/NOPB
Quad 5V SOIC Interface Transceiver IC 710-DS90C032TMX/NOPB
LVDS Quad Receiver, 155.5Mbps, 5V, 4-Ch, SOIC N Product overview: DS90C032TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032TMX/NOPB can be used for catalog matching and distributor lookup.

LVDS Quad Receiver, 155.5Mbps, 5V, 4-Ch, SOIC N Product overview: DS90C032TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90C032TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90C032TMX/NOPB
Drivers, Receivers, Transceivers DS90C032TMX/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C032TMX/NOPB
LVDS Interface IC DS90C032TMX/NOPB
LVDS Interface IC LVDS Quad CMOS Diff Line Recvr

LVDS Interface IC LVDS Quad CMOS Diff Line Recvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C032TMX/NOPB 103944-DS90C032TMX/NOPB 710-DS90C032TMX/NOPB DS90C032TMX/NOPB DS90C032TMX/NOPB
Product Name DS90C032 LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TMX/NOPB Quad 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details