LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 080761-DS90C032TM
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Sensing & Instrumentation
LVDS Quad Receiver 155.5Mbps 5V 16-SOIC Product overview: DS90C032TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032TM can be used for catalog matching and distributor lookup.
LVDS Interface IC LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C032TM | 080761-DS90C032TM | 710-DS90C032TM | DS90C032TM |
| Product Name | DS90C032 LVDS Quad CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TM | Quad 5V SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| # of Tx | 4 # | |||
| # of Rx | 4 # | |||
| Data Rate | 155500 kbps | 155500 kbps | 155500 to ? kbps |