Texas Instruments DS90C032 LVDS Quad CMOS Differential Line Receiver DS90C032TM/NOPB

Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C032 LVDS Quad CMOS Differential Line Receiver - DS90C032TM/NOPB - Texas Instruments
Dallas, TX, United States
DS90C032 LVDS Quad CMOS Differential Line Receiver
DS90C032TM/NOPB
DS90C032 LVDS Quad CMOS Differential Line Receiver DS90C032TM/NOPB
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial Quad 5.5V SOIC Interface Transceiver IC
710-DS90C032TM/NOPB
Industrial Quad 5.5V SOIC Interface Transceiver IC 710-DS90C032TM/NOPB
LVDS Quad Receiver, 155.5Mbps, 4.5-5.5V, Industrial, SOIC Product overview: DS90C032TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032TM/NOPB can be used for catalog matching and distributor lookup.

LVDS Quad Receiver, 155.5Mbps, 4.5-5.5V, Industrial, SOIC Product overview: DS90C032TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LVDS Interface Ics - 5338007 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338007
LVDS Interface Ics 5338007
LVDS quad CMOS line receiver,DS90C032TM

LVDS quad CMOS line receiver,DS90C032TM

Supplier's Site
LVDS Interface Ics - 5338007P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338007P
LVDS Interface Ics 5338007P
LVDS quad CMOS line receiver,DS90C032TM

LVDS quad CMOS line receiver,DS90C032TM

Supplier's Site
LVDS Interface Ics - 1624664 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1624664
LVDS Interface Ics 1624664
LVDS quad CMOS line receiver,DS90C032TM

LVDS quad CMOS line receiver,DS90C032TM

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TM/NOPB - 119735-DS90C032TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TM/NOPB
119735-DS90C032TM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TM/NOPB 119735-DS90C032TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 119735-DS90C032TM/NO PB Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 119735-DS90C032TM/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Sensing & Instrumentation

Buy Now Datasheet
Line Receiver, Quad, 155.5Mbps, Smd; Device Type Texas Instruments - 28AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Quad, 155.5Mbps, Smd; Device Type Texas Instruments
28AH2535
Line Receiver, Quad, 155.5Mbps, Smd; Device Type Texas Instruments 28AH2535
LINE RECEIVER, QUAD, 155.5MBPS, SMD; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:11mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

LINE RECEIVER, QUAD, 155.5MBPS, SMD; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:11mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C032TM/NOPB
LVDS Interface IC DS90C032TM/NOPB
LVDS Interface IC LVDS QUAD CMOS DIFF LINE RECEIVER

LVDS Interface IC LVDS QUAD CMOS DIFF LINE RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C032TM/NOPB 710-DS90C032TM/NOPB 5338007 5338007P 119735-DS90C032TM/NOPB 28AH2535 DS90C032TM/NOPB
Product Name DS90C032 LVDS Quad CMOS Differential Line Receiver Industrial Quad 5.5V SOIC Interface Transceiver IC LVDS Interface Ics LVDS Interface Ics Interface - Interface - Drivers, Receivers, Transceivers - DS90C032TM/NOPB Line Receiver, Quad, 155.5Mbps, Smd; Device Type Texas Instruments LVDS Interface IC
Technology LVDS LVDS LVDS
Device Type Receiver Transceiver Receiver; Receiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 # 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details