Texas Instruments DS90C032B LVDS Quad CMOS Differential Line Receiver DS90C032BTMX

Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C032B LVDS Quad CMOS Differential Line Receiver - DS90C032BTMX - Texas Instruments
Dallas, TX, United States
DS90C032B LVDS Quad CMOS Differential Line Receiver
DS90C032BTMX
DS90C032B LVDS Quad CMOS Differential Line Receiver DS90C032BTMX
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTMX - 083542-DS90C032BTMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTMX
083542-DS90C032BTMX
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTMX 083542-DS90C032BTMX
Manufacturer: Texas Instruments Win Source Part Number: 083542-DS90C032BTMX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Family Name: DS90C032BTMX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS90C032BTM; DS90C032BTMX/NOPB; DS90C032BTM/HALF; DS90C032BTM/NOPB; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 083542-DS90C032BTMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Family Name: DS90C032BTMX
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS90C032BTM; DS90C032BTMX/NOPB; DS90C032BTM/HALF; DS90C032BTM/NOPB;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-DS90C032BTMX
Quad 5V SOIC Interface Transceiver IC 710-DS90C032BTMX
LVDS Quad Bus Transceiver, 155.5Mbps, 4-Ch, 5V, 85C, SOIC Product overview: DS90C032BTMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032BTMX can be used for catalog matching and distributor lookup.

LVDS Quad Bus Transceiver, 155.5Mbps, 4-Ch, 5V, 85C, SOIC Product overview: DS90C032BTMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032BTMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C032BTMX
LVDS Interface IC DS90C032BTMX
LVDS Interface IC LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

LVDS Interface IC LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C032BTMX 083542-DS90C032BTMX 710-DS90C032BTMX DS90C032BTMX
Product Name DS90C032B LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTMX Quad 5V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
# of Tx 4 #
# of Rx 4 #
Data Rate 155500 kbps 155500 kbps 155500 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details