The DS90C032B is a quad CMOS differential line receiver designed for high-speed point-to-point applications using LVDS technology, supporting data rates up to 155.5 Mbps with a maximum differential skew of 600 ps and propagation delay of 6.0 ns. It accepts 350 mV differential input signals and provides CMOS/TTL-compatible outputs with TRI-STATE functionality. The device operates from a 4.5 V to 5.5 V supply, supports fail-safe conditions for open or terminated inputs, and maintains power-off high impedance on LVDS inputs. It is packaged in a 16-pin SOIC surface-mount format with dimensions matching the D package drawing, and operates over an industrial temperature range of −40°C to +85°C. It complies with the ANSI/TIA/EIA-644 LVDS standard.
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 108392-DS90C032BTMX/
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Communications & Networking
LVDS Quad Receiver, 155.5Mbps, 5V, 4-Ch, SOIC N Product overview: DS90C032BTMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032BTMX/NOP
IC RECEIVER 0/4 16SOIC
LVDS Interface IC LVDS Quad CMOS Diff Line Recvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C032BTMX/NOPB | 108392-DS90C032BTMX/NOPB | 710-DS90C032BTMX/NOPB | DS90C032BTMX/NOPB | DS90C032BTMX/NOPB |
| Product Name | DS90C032B LVDS Quad CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTMX/NOPB | Quad 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | ||||
| # of Rx | 4 # |