Texas Instruments DS90C032B LVDS Quad CMOS Differential Line Receiver DS90C032BTM

Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C032B LVDS Quad CMOS Differential Line Receiver - DS90C032BTM - Texas Instruments
Dallas, TX, United States
DS90C032B LVDS Quad CMOS Differential Line Receiver
DS90C032BTM
DS90C032B LVDS Quad CMOS Differential Line Receiver DS90C032BTM
LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-DS90C032BTM
Quad 5V SOIC Interface Transceiver IC 710-DS90C032BTM
LVDS Quad Receiver 155.5Mbps 5V 16-SOIC Product overview: DS90C032BTM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032BTM can be used for catalog matching and distributor lookup.

LVDS Quad Receiver 155.5Mbps 5V 16-SOIC Product overview: DS90C032BTM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032BTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTM - 083647-DS90C032BTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTM
083647-DS90C032BTM
Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTM 083647-DS90C032BTM
Manufacturer: Texas Instruments Win Source Part Number: 083647-DS90C032BTM Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 083647-DS90C032BTM
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C032BTM
LVDS Interface IC DS90C032BTM
LVDS Interface IC LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

LVDS Interface IC LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C032BTM 710-DS90C032BTM 083647-DS90C032BTM DS90C032BTM
Product Name DS90C032B LVDS Quad CMOS Differential Line Receiver Quad 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C032BTM LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
# of Tx 4 #
# of Rx 4 #
Data Rate 155500 kbps 155500 kbps 155500 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers