Texas Instruments DS90C031 LVDS Quad CMOS Differential Line Driver DS90C031TM

Description
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C031 LVDS Quad CMOS Differential Line Driver - DS90C031TM - Texas Instruments
Dallas, TX, United States
DS90C031 LVDS Quad CMOS Differential Line Driver
DS90C031TM
DS90C031 LVDS Quad CMOS Differential Line Driver DS90C031TM
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS90C031TM
Interface Transceiver IC 710-DS90C031TM
IC DRIVER 4/0 16SOIC Product overview: DS90C031TM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031TM can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: DS90C031TM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031TM - 083554-DS90C031TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031TM
083554-DS90C031TM
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031TM 083554-DS90C031TM
Manufacturer: Texas Instruments Win Source Part Number: 083554-DS90C031TM Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 083554-DS90C031TM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C031TM
LVDS Interface IC DS90C031TM
LVDS Interface IC LVDS Quad CMOS Diff Line Dvr

LVDS Interface IC LVDS Quad CMOS Diff Line Dvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C031TM 710-DS90C031TM 083554-DS90C031TM DS90C031TM
Product Name DS90C031 LVDS Quad CMOS Differential Line Driver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C031TM LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Transceiver Receiver
# of Tx 4 #
# of Rx 4 #
Data Rate 155500 kbps 155500 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS244A Octal Buffers And Line Drivers With 3-State Outputs - 5962-9755901QRA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers