Texas Instruments DS90C031B LVDS Quad CMOS Differential Line Driver DS90C031BTMX/NOPB

Description
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C031B LVDS Quad CMOS Differential Line Driver - DS90C031BTMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C031B LVDS Quad CMOS Differential Line Driver
DS90C031BTMX/NOPB
DS90C031B LVDS Quad CMOS Differential Line Driver DS90C031BTMX/NOPB
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS90C031BTMX/NOPB
Quad SOIC Interface Transceiver IC 710-DS90C031BTMX/NOPB
LVDS quad CMOS differential line driver with failsafe 16-SOIC -40 to 85 Product overview: DS90C031BTMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031BTMX/NOP B can be used for catalog matching and distributor lookup.

LVDS quad CMOS differential line driver with failsafe 16-SOIC -40 to 85 Product overview: DS90C031BTMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031BTMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTMX/NOPB - 106126-DS90C031BTMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTMX/NOPB
106126-DS90C031BTMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTMX/NOPB 106126-DS90C031BTMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106126-DS90C031BTMX/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106126-DS90C031BTMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90C031BTMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90C031BTMX/NOPB
Drivers, Receivers, Transceivers DS90C031BTMX/NOPB
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C031BTMX/NOPB
LVDS Interface IC DS90C031BTMX/NOPB
LVDS Interface IC LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

LVDS Interface IC LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C031BTMX/NOPB 710-DS90C031BTMX/NOPB 106126-DS90C031BTMX/NOPB DS90C031BTMX/NOPB DS90C031BTMX/NOPB
Product Name DS90C031B LVDS Quad CMOS Differential Line Driver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTMX/NOPB Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IPWG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details