Twelve Channel CMOS Differential Line Receiver 48-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 108383-DS89C386TMEA/
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/12
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Twelve Channel CMOS Differential Line Receiver 48-SSOP -40 to 85 Product overview: DS89C386TMEA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C386TMEA/NOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS89C386TMEA/NOPB | 108383-DS89C386TMEA/NOPB | 710-DS89C386TMEA/NOPB |
| Product Name | DS89C386 Twelve Channel CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS89C386TMEA/NOPB | SSOP Interface Transceiver IC |
| Device Type | Receiver | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Tx | 0 # | ||
| # of Rx | 12 # |