The DS89C21 is a differential CMOS line driver and receiver pair designed to meet TIA/EIA-422-A (RS-422) and CCITTV.11 standards, offering one driver and one receiver in an 8-pin SOIC package. It operates over a supply voltage range of 4.50 V to 5.50 V with a typical supply current of 6 mA and supports data rates up to 20 Mbps. The driver has a maximum differential output skew of 2.0 ns and a transition time of 2.2 ns, while the receiver features a 200 mV differential threshold and 20 mV hysteresis for noise rejection. The device functions reliably across an extended temperature range of -40°C to +85°C.
Differential CMOS Line Driver and Receiver Pair 8-SOIC -40 to 85
Differential CMOS Line Driver and Receiver Pair 8-SOIC -40 to 85 Product overview: DS89C21TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C21TM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083651-DS89C21TM
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS89C21TM | 710-DS89C21TM | 083651-DS89C21TM |
| Product Name | DS89C21 Differential CMOS Line Driver and Receiver Pair | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS89C21TM |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver |
| # of Tx | 1 # | ||
| # of Rx | 1 # | ||
| Data Rate | 10000 kbps | 20000 kbps | 20000 kbps |