The DS8921AM/NOPB is a differential line driver and receiver pair in an 8-pin SOIC package, measuring 4.90 mm by 3.91 mm, designed for applications meeting the ST506, ST412, and ESDI disk drive standards and compliant with the EIA RS-422 standard. It features a typical propagation delay of 12 ns and an output skew of 0.5 ns, with complementary differential outputs and a receiver sensitivity of ±0.2 V over a ±7 V common-mode input range. The device operates with a 5 V supply and includes 70 mV typical hysteresis to improve noise margin. It is qualified for operation from −40°C to +85°C and is compatible with TTL and CMOS logic levels.
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
RS-422 Bus Transceiver, 10Mbps, 5V, SOIC Product overview: DS8921AM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921AM/NOPB can be used for catalog matching and distributor lookup.
Texas Instruments DS8921AM/NOPB
Texas Instruments DS8921AM/NOPB
Texas Instruments DS8921AM/NOPB
IC, TRANSCEIVER; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS422; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-422 Interface IC DIFF LINE DRVRS AND RECEIVER PAIR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS8921AM/NOPB | 710-DS8921AM/NOPB | 460718 | 460718P | 29AH4096 | DS8921AM/NOPB |
| Product Name | DS8921 Differential Line Drivers and Receiver Pair | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Ic, Transceiver; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| # of Tx | 1 # | 1 # | ||||
| # of Rx | 1 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |