Texas Instruments DS80PCI810 DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization DS80PCI810NJYR

Description
DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85
Request a Quote Datasheet
Description
DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS80PCI810 DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization - DS80PCI810NJYR - Texas Instruments
Dallas, TX, United States
DS80PCI810 DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization
DS80PCI810NJYR
DS80PCI810 DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization DS80PCI810NJYR
DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85

DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization 54-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI810NJYR - 1169493-DS80PCI810NJYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI810NJYR
1169493-DS80PCI810NJYR
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI810NJYR 1169493-DS80PCI810NJYR
Manufacturer: Texas Instruments Win Source Part Number: 1169493-DS80PCI810NJ YR Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 54-WFQFN Exposed Pad Applications: PCI Express Operating Supply Voltage: 2.5 V ~ 3.3 V Input: CML Output: CML Number of Channels: 8 Delay Time: 80ps Capacitance - Input: 5pF Family Name: DS80PCI810 Categories: Integrated Circuits (ICs) Operating Supply Current: 220mA Manufacturer Homepage: www.ti.com Manufacturer Package: 54-WQFN (10x5.5) Data Rate (Maximum): 8Gbps Alternative Parts (Cross-Reference): STA1102RQTR; STA1102RUTR; PI3EQX4951STZDE; Introduction Date: October 17, 2014 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169493-DS80PCI810NJYR
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 54-WFQFN Exposed Pad
Applications: PCI Express
Operating Supply Voltage: 2.5 V ~ 3.3 V
Input: CML
Output: CML
Number of Channels: 8
Delay Time: 80ps
Capacitance - Input: 5pF
Family Name: DS80PCI810
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 54-WQFN (10x5.5)
Data Rate (Maximum): 8Gbps
Alternative Parts (Cross-Reference): STA1102RQTR; STA1102RUTR; PI3EQX4951STZDE;
Introduction Date: October 17, 2014
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V Interface Transceiver IC
756-DS80PCI810NJYR
Industrial 3.3V Interface Transceiver IC 756-DS80PCI810NJYR
8-Ch Differential CML Repeater, 3.3V, Industrial, 54-Pin WQFN Product overview: DS80PCI810NJYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS80PCI810NJYR can be used for catalog matching and distributor lookup.

8-Ch Differential CML Repeater, 3.3V, Industrial, 54-Pin WQFN Product overview: DS80PCI810NJYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS80PCI810NJYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS80PCI810NJYR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS80PCI810NJYR
IC REDRIVER PCIE 8CHAN 54WQFN

IC REDRIVER PCIE 8CHAN 54WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS80PCI810NJYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS80PCI810NJYR
Signal Buffers, Repeaters, Splitters DS80PCI810NJYR
Buffer, ReDriver 8 Channel 8Gbps 54-WQFN (10x5.5)

Buffer, ReDriver 8 Channel 8Gbps 54-WQFN (10x5.5)

Buy Now
Signal Buffers, Repeaters, Splitters - DS80PCI810NJYR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS80PCI810NJYR
Signal Buffers, Repeaters, Splitters DS80PCI810NJYR
IC REDRIVER PCIE 8CHAN 54WQFN

IC REDRIVER PCIE 8CHAN 54WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS80PCI810NJYR 1169493-DS80PCI810NJYR 756-DS80PCI810NJYR DS80PCI810NJYR DS80PCI810NJYR DS80PCI810NJYR
Product Name DS80PCI810 DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI810NJYR Industrial 3.3V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type DS80PCI810 DS80PCI810 Low-Power 8 Gbps 8-Channel Linear Repeater With Equalization Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details