The DS80PCI800 is an 8-channel PCI-Express repeater supporting Gen-1, Gen-2, and Gen-3 data rates up to 8.0 Gbps, with programmable receiver equalization up to 36 dB and transmit de-emphasis up to 12 dB. It features automatic rate detection, hot-plug support, and low power dissipation of 65 mW per channel. The device operates from a single 2.5 V or 3.3 V supply and accepts configuration via pins, SMBus, or external EEPROM. It is housed in a 54-pin WQFN package measuring 10.00 mm × 5.50 mm and is rated for operation from -40°C to 85°C with a ±3 kV HBM ESD rating.
2.5 Gbps/5.0 Gbps/8.0 Gbps 8 Channel PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034963-DS80PCI800SQ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 8Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS80PCI800SQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS80PCI800SQ/NOP
IC REDRIVER PCIE 8CH 54WQFN
IC REDRIVER PCIE 8CH 54WQFN
Buffer, ReDriver 8 Channel 8Gbps 54-WQFN (10x5.5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS80PCI800SQ/NOPB | 1034963-DS80PCI800SQ/NOPB | 756-DS80PCI800SQ/NOPB | DS80PCI800SQ/NOPB | DS80PCI800SQ/NOPB | DS80PCI800SQ/NOPB |
| Product Name | DS80PCI800 2.5 Gbps/5.0 Gbps/8.0 Gbps 8 Channel PCI Express Repeater w/ Equalization & De-Emphasis | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI800SQ/NOPB | 2.5V 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | PCI Express | |||||
| Device Type | DS80PCI800 2.5 Gbps/5.0 Gbps/8.0 Gbps 8 Channel PCI Express Repeater w/ Equalization & De-Emphasis | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |