Texas Instruments DS80EP100 5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables DS80EP100SD/NOPB

Description
5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85
Request a Quote Datasheet
Description
5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS80EP100 5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables - DS80EP100SD/NOPB - Texas Instruments
Dallas, TX, United States
DS80EP100 5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables
DS80EP100SD/NOPB
DS80EP100 5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables DS80EP100SD/NOPB
5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85

5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 1056225-DS80EP100SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1056225-DS80EP100SD/NOPB
Integrated Circuits (ICs) - Interface - Specialized 1056225-DS80EP100SD/NOPB
Win Source Part Number: 1056225-DS80EP100SD/ NOPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Displays Standard Package: 1,000 Mounting: SMD (SMT) Interface: Coax Cable and Female Connector Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2.2x2.5) Alternative Parts (Cross-Reference): DS38EP100SD/NOPB; DS38EP100SDX/NOPB; DS90LV012ATMF/NOPBDS 80EP100SDNOPB; ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -DS80EP100SD/NOPBCT- ND,DS80EP100SDNOPB,D S80EP100SDDKR-ND,DS8 0EP100SDCT,DS80EP100 SDTR,2156-DS80EP100S D/NOPB-TI,DS80EP100S D/NOPBTR,DS80EP100SD /NOPBDKR,DS80EP100SD CT-ND,DS80EP100SDTR- ND,DS80EP100SDDKR,DS 80EP100SD/NOPBCT,NAT NSCDS80EP100SD/NOPB Base Product Number: DS80EP100

Win Source Part Number: 1056225-DS80EP100SD/NOPB
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Displays
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: Coax Cable and Female Connector
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2.2x2.5)
Alternative Parts (Cross-Reference): DS38EP100SD/NOPB; DS38EP100SDX/NOPB; DS90LV012ATMF/NOPBDS80EP100SDNOPB;
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -DS80EP100SD/NOPBCT-ND,DS80EP100SDNOPB,DS80EP100SDDKR-ND,DS80EP100SDCT,DS80EP100SDTR,2156-DS80EP100SD/NOPB-TI,DS80EP100SD/NOPBTR,DS80EP100SD/NOPBDKR,DS80EP100SDCT-ND,DS80EP100SDTR-ND,DS80EP100SDDKR,DS80EP100SD/NOPBCT,NATNSCDS80EP100SD/NOPB
Base Product Number: DS80EP100

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS80EP100SD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS80EP100SD/NOPB
IC INTERFACE SPECIALIZED 6WSON

IC INTERFACE SPECIALIZED 6WSON

Supplier's Site
Interface - Specialized - DS80EP100SD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS80EP100SD/NOPB
Interface - Specialized DS80EP100SD/NOPB
IC INTERFACE SPECIALIZED 6WSON

IC INTERFACE SPECIALIZED 6WSON

Supplier's Site Datasheet
Specialized - DS80EP100SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS80EP100SD/NOPB
Specialized DS80EP100SD/NOPB
Displays Interface 6-WSON (2.2x2.5)

Displays Interface 6-WSON (2.2x2.5)

Buy Now Datasheet
Specialized - DS80EP100SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS80EP100SD/NOPB
Specialized DS80EP100SD/NOPB
Displays Interface 6-WSON (2.2x2.5)

Displays Interface 6-WSON (2.2x2.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS80EP100SD/NOPB 1056225-DS80EP100SD/NOPB DS80EP100SD/NOPB DS80EP100SD/NOPB DS80EP100SD/NOPB
Product Name DS80EP100 5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type DS80EP100 5 to 12.5 Gbps, Power-Saver Equalizer for Backplanes and Cables Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Interface - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB - 915500-CLC011BCQ/NOPB - Win Source Electronics
Specs
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details