Pref DRVR Dual 4.75V to 5.25V 957mW 8-Pin PDIP Tube Product overview: DS75452N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, 957mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, 957mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75452N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 203421-DS75452N
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-DS75452N | 203421-DS75452N |
| Product Name | Dual 4.75V 5.25V 957mW Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS75452N |
| Device Type | Transceiver | Receiver |