Texas Instruments High-Performance Analog Dual 0.3A Interface Transceiver IC DS75451M

Description
0.3A 2 CHANNEL, AND GATE BASED PRPHL DRVR, PDSO8, SOP-8 Product overview: DS75451M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 0.3A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75451M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.3A 2 CHANNEL, AND GATE BASED PRPHL DRVR, PDSO8, SOP-8 Product overview: DS75451M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 0.3A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75451M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.3A Interface Transceiver IC
710-DS75451M
Dual 0.3A Interface Transceiver IC 710-DS75451M
0.3A 2 CHANNEL, AND GATE BASED PRPHL DRVR, PDSO8, SOP-8 Product overview: DS75451M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 0.3A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75451M can be used for catalog matching and distributor lookup.

0.3A 2 CHANNEL, AND GATE BASED PRPHL DRVR, PDSO8, SOP-8 Product overview: DS75451M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 0.3A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75451M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS75451M - 108671-DS75451M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS75451M
108671-DS75451M
Interface - Interface - Drivers, Receivers, Transceivers - DS75451M 108671-DS75451M
Manufacturer: Texas Instruments Win Source Part Number: 108671-DS75451M Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108671-DS75451M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-DS75451M 108671-DS75451M
Product Name Dual 0.3A Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS75451M
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 54F573/BSA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP20
View Details