Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS75176BN DS75176BN

Description
Manufacturer: Texas Instruments Win Source Part Number: 080754-DS75176BN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP1481ECN-L; IL485-3V; DS75176BTN; DS75176BN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080754-DS75176BN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP1481ECN-L; IL485-3V; DS75176BTN; DS75176BN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS75176BN - 080754-DS75176BN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS75176BN
080754-DS75176BN
Interface - Interface - Drivers, Receivers, Transceivers - DS75176BN 080754-DS75176BN
Manufacturer: Texas Instruments Win Source Part Number: 080754-DS75176BN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP1481ECN-L; IL485-3V; DS75176BTN; DS75176BN; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 080754-DS75176BN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SP1481ECN-L; IL485-3V; DS75176BTN; DS75176BN;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 40

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS75176BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS75176BN
Drivers, Receivers, Transceivers DS75176BN
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 080754-DS75176BN DS75176BN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS75176BN Drivers, Receivers, Transceivers
Package Type Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details