DS75108M -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS75108M
Description
IC RECEIVER 0/2 14SOIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RECEIVER 0/2 14SOIC
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS75108M
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DS75108M |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
6 suppliers