Texas Instruments DS64MB201 Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis DS64MB201SQE/NOPB

Description
Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis 54-WQFN -40 to 85
Request a Quote Datasheet
Description
Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis 54-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS64MB201 Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis - DS64MB201SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS64MB201 Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis
DS64MB201SQE/NOPB
DS64MB201 Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis DS64MB201SQE/NOPB
Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis 54-WQFN -40 to 85

Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis 54-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches - Special Purpose - DS64MB201SQE/NOPB - 127855-DS64MB201SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DS64MB201SQE/NOPB
127855-DS64MB201SQE/NOPB
Interface - Interface - Analog Switches - Special Purpose - DS64MB201SQE/NOPB 127855-DS64MB201SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127855-DS64MB201SQE/ NOPB Packaging: Reel - TR Features: Equalization, RXAUI, SATA, XAUI Applications: Networking, Telecommunications Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-WQFN (10x5.5) Single Supply Voltage (V+): 2.38 V to 2.63 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127855-DS64MB201SQE/NOPB
Packaging: Reel - TR
Features: Equalization, RXAUI, SATA, XAUI
Applications: Networking, Telecommunications
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-WQFN (10x5.5)
Single Supply Voltage (V+): 2.38 V to 2.63 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DS64MB201SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DS64MB201SQE/NOPB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DS64MB201SQE/NOPB
IC MUX/BUFFER DUAL 54WQFN

IC MUX/BUFFER DUAL 54WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS64MB201SQE/NOPB 127855-DS64MB201SQE/NOPB DS64MB201SQE/NOPB
Product Name DS64MB201 Dual Port 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis Interface - Interface - Analog Switches - Special Purpose - DS64MB201SQE/NOPB Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Features RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers