Texas Instruments DS64EV400 DS64EV400 Programmable Quad Equalizer DS64EV400SQ/NOPB

Description
DS64EV400 Programmable Quad Equalizer 48-WQFN -40 to 85
Request a Quote Datasheet
Description
DS64EV400 Programmable Quad Equalizer 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS64EV400 DS64EV400  Programmable Quad Equalizer - DS64EV400SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS64EV400 DS64EV400 Programmable Quad Equalizer
DS64EV400SQ/NOPB
DS64EV400 DS64EV400 Programmable Quad Equalizer DS64EV400SQ/NOPB
DS64EV400 Programmable Quad Equalizer 48-WQFN -40 to 85

DS64EV400 Programmable Quad Equalizer 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS64EV400SQ/NOPB - 1034939-DS64EV400SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS64EV400SQ/NOPB
1034939-DS64EV400SQ/NOPB
Interface - Interface - Specialized - DS64EV400SQ/NOPB 1034939-DS64EV400SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034939-DS64EV400SQ/ NOPB Packaging: Reel - TR Applications: Displays Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1034939-DS64EV400SQ/NOPB
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Interface - Specialized - DS64EV400SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS64EV400SQ/NOPB
Interface - Specialized DS64EV400SQ/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet
Specialized - DS64EV400SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS64EV400SQ/NOPB
Specialized DS64EV400SQ/NOPB
Interface

Interface

Buy Now Datasheet
Specialized - DS64EV400SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS64EV400SQ/NOPB
Specialized DS64EV400SQ/NOPB
Displays Interface 48-WQFN (7x7)

Displays Interface 48-WQFN (7x7)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS64EV400SQ/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS64EV400SQ/NOPB
LINE EQUALIZER

LINE EQUALIZER

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS64EV400SQ/NOPB 1034939-DS64EV400SQ/NOPB DS64EV400SQ/NOPB DS64EV400SQ/NOPB DS64EV400SQ/NOPB DS64EV400SQ/NOPB
Product Name DS64EV400 DS64EV400 Programmable Quad Equalizer Interface - Interface - Specialized - DS64EV400SQ/NOPB Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type DS64EV400 DS64EV400 Programmable Quad Equalizer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details