2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis 54-WQFN -10 to 85
Line Transceiver
Manufacturer: Texas Instruments
Win Source Part Number: 014803-DS50PCI402SQE
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 5Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Family Name: DS50PCI402
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Introduction Date: May 12, 2010
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters Product overview: DS50PCI402SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS50PCI402SQE/NO
IC REDRIVER PCIE 8CH 54WQFN
Buffer, ReDriver 8 Channel 5Gbps 54-WQFN (10x5.5)
IC REDRIVER PCIE 8CH 54WQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS50PCI402SQE/NOPB | DS50PCI402SQE/NOPB | 014803-DS50PCI402SQE/NOPB | 756-DS50PCI402SQE/NOPB | DS50PCI402SQE/NOPB | DS50PCI402SQE/NOPB | DS50PCI402SQE/NOPB |
| Product Name | DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS50PCI402SQE/NOPB | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Technology | PCI Express | ||||||
| Device Type | DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis | Transceiver | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 C (14 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |