2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis 54-WQFN -10 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014802-DS50PCI401SQE
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 5Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr
CML Repeater 2.5V 54-Pin WQFN EP T/R Product overview: DS50PCI401SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS50PCI401SQE/NO
Buffer, ReDriver 8 Channel 5Gbps 54-WQFN (10x5.5)
IC REDRIVER PCIE 8CH 54WQFN
IC REDRIVER PCIE 8CH 54WQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS50PCI401SQE/NOPB | 014802-DS50PCI401SQE/NOPB | DS50PCI401SQE/NOPB | 756-DS50PCI401SQE/NOPB | DS50PCI401SQE/NOPB | DS50PCI401SQE/NOPB | DS50PCI401SQE/NOPB |
| Product Name | DS50PCI401 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS50PCI401SQE/NOPB | 2.5V Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Technology | PCI Express | ||||||
| Device Type | DS50PCI401 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis | Signal Conditioner; Buffer | Transceiver | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |