Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ DS42MB200TSQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 917457-DS42MB200TSQ Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DS42MB200 Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS42MB200TSQDKR, DS42MB200TSQTR, DS42MB200TSQCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917457-DS42MB200TSQ Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DS42MB200 Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS42MB200TSQDKR, DS42MB200TSQTR, DS42MB200TSQCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ - 917457-DS42MB200TSQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ
917457-DS42MB200TSQ
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ 917457-DS42MB200TSQ
Manufacturer: Texas Instruments Win Source Part Number: 917457-DS42MB200TSQ Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DS42MB200 Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS42MB200TSQDKR, DS42MB200TSQTR, DS42MB200TSQCT

Manufacturer: Texas Instruments
Win Source Part Number: 917457-DS42MB200TSQ
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS42MB200
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS42MB200TSQDKR, DS42MB200TSQTR, DS42MB200TSQCT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS42MB200TSQ
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS42MB200TSQ
IC MULTIPLEXER 2CH 48WQFN

IC MULTIPLEXER 2CH 48WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS42MB200TSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS42MB200TSQ
Signal Buffers, Repeaters, Splitters DS42MB200TSQ
Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4.25Gbps 48-WQFN (7x7)

Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4.25Gbps 48-WQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 917457-DS42MB200TSQ DS42MB200TSQ DS42MB200TSQ
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-WQFN (7x7) 48-WFQFN Exposed Pad
Device Type Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Sensor and Detector Interfaces - AD9849AKST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details