Line Transceiver, 4 Func, 4 Driver, 4 Rcvr
QUAD LINE TRANSCEIVER, QCC60, 9 X 9 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, LLP-60 Product overview: DS42BR400TSQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS42BR400TSQ can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169392-DS42BR400TSQ
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS42BR400TSQ | 710-DS42BR400TSQ | 1169392-DS42BR400TSQ |
| Product Name | Quad Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS42BR400TSQ | |
| Device Type | Transceiver | Transceiver |