Texas Instruments High-Performance Analog Interface Transceiver IC DS3897MX

Description
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, BIPolar, PDSO20
Request a Quote Datasheet
Description
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, BIPolar, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DS3897MX - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, BIPolar, PDSO20

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS3897MX
Interface Transceiver IC 710-DS3897MX
IC TRANSCEIVER FULL 4/4 20SOIC Product overview: DS3897MX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3897MX can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 20SOIC Product overview: DS3897MX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3897MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS3897MX - 080745-DS3897MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3897MX
080745-DS3897MX
Interface - Interface - Drivers, Receivers, Transceivers - DS3897MX 080745-DS3897MX
Manufacturer: Texas Instruments Win Source Part Number: 080745-DS3897MX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080745-DS3897MX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS3897MX 710-DS3897MX 080745-DS3897MX
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS3897MX
Device Type Transceiver Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32182-A-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1901174 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details