Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS36F95M DS36F95M

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169375-DS36F95M Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169375-DS36F95M Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS36F95M - 1169375-DS36F95M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36F95M
1169375-DS36F95M
Interface - Interface - Drivers, Receivers, Transceivers - DS36F95M 1169375-DS36F95M
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169375-DS36F95M Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169375-DS36F95M
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
422A Interface Transceiver IC - 710-DS36F95M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
422A Interface Transceiver IC
710-DS36F95M
422A Interface Transceiver IC 710-DS36F95M
EIA-485/EIA-422A Differential Bus Transceiver Product overview: DS36F95M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36F95M can be used for catalog matching and distributor lookup.

EIA-485/EIA-422A Differential Bus Transceiver Product overview: DS36F95M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36F95M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1169375-DS36F95M 710-DS36F95M
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS36F95M 422A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF and mmW Front End Module - RFX2411 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details