Texas Instruments 422A Interface Transceiver IC DS36F95

Description
DS16F95, DS36F95 EIA-485/EIA-422A Differential Bus Transceiver Product overview: DS36F95 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36F95 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DS16F95, DS36F95 EIA-485/EIA-422A Differential Bus Transceiver Product overview: DS36F95 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36F95 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
422A Interface Transceiver IC - 710-DS36F95 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
422A Interface Transceiver IC
710-DS36F95
422A Interface Transceiver IC 710-DS36F95
DS16F95, DS36F95 EIA-485/EIA-422A Differential Bus Transceiver Product overview: DS36F95 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36F95 can be used for catalog matching and distributor lookup.

DS16F95, DS36F95 EIA-485/EIA-422A Differential Bus Transceiver Product overview: DS36F95 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36F95 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS36F95 - 1169374-DS36F95 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36F95
1169374-DS36F95
Interface - Interface - Drivers, Receivers, Transceivers - DS36F95 1169374-DS36F95
Manufacturer: Texas Instruments Win Source Part Number: 1169374-DS36F95 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169374-DS36F95
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-DS36F95 1169374-DS36F95
Product Name 422A Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS36F95
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906162 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details