The DS36C280 is a low-power CMOS transceiver designed for RS-485 multipoint data transmission, with slew rate control to reduce EMI and a wide common mode range of -7 V to +12 V. It supports up to 64 nodes due to its ½ unit load receiver input impedance, features TRI-STATE driver and receiver outputs, and includes thermal shutdown and fail-safe circuitry. The device operates from +4.75 V to +5.25 V and is rated for an industrial temperature range of -40°C to +85°C. It is packaged in an SOIC-8 case with a body width of 0.150 inch.
LINE TRANSCEIVER, PDSO8, 0.150 INCH, SOIC-8 Product overview: DS36C280TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C280TMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-DS36C280TMX |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |