Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS36C200M/NOPB DS36C200M/NOPB

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO14
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DS36C200M/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO14

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
 - DS36C200M/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO14

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS36C200M/NOPB - 134229-DS36C200M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C200M/NOPB
134229-DS36C200M/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS36C200M/NOPB 134229-DS36C200M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134229-DS36C200M/NOP B Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134229-DS36C200M/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS36C200M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36C200M/NOPB
Drivers, Receivers, Transceivers DS36C200M/NOPB
2/2 Transceiver Half IEEE 1394 14-SOIC

2/2 Transceiver Half IEEE 1394 14-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number DS36C200M/NOPB 134229-DS36C200M/NOPB DS36C200M/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS36C200M/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details