Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS36277TMX DS36277TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 846194-DS36277TMX Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Part Status: Obsolete Family Name: DS36277 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846194-DS36277TMX Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Part Status: Obsolete Family Name: DS36277 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TMX - 846194-DS36277TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TMX
846194-DS36277TMX
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TMX 846194-DS36277TMX
Manufacturer: Texas Instruments Win Source Part Number: 846194-DS36277TMX Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Part Status: Obsolete Family Name: DS36277 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 846194-DS36277TMX
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Part Status: Obsolete
Family Name: DS36277
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS36277TMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36277TMX
Drivers, Receivers, Transceivers DS36277TMX
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 846194-DS36277TMX DS36277TMX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS36277TMX Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details