2.25Gbps Video Equalizer, 3-Ch, 1-Dr/1-Rx, 3.3V, WQFN Product overview: DS16EV5110ASQ/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-DS16EV5110ASQ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1168910-DS16EV5110AS
Family Name: DS16EV5110A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS16EV5110ASQX/NOPB;
Introduction Date: July 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Video Equalizer IC SMBus DVI 1.0, HDMI 1.3a 48-WQFN (7x7) Package
Video Equalizer IC SMBus DVI 1.0, HDMI 1.3a 48-WQFN (7x7) Package
Video Equalizer IC SMBus DVI 1.0, HDMI 1.3a 48-WQFN (7x7) Package
IC VIDEO EQUALIZER 48WQFN
Video Equalizer IC SMBus DVI 1.0, HDMI 1.3a 48-WQFN (7x7) Package
IC VIDEO EQUALIZER 48WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-DS16EV5110ASQ/NOPB | 1168910-DS16EV5110ASQ/NOPB | DS16EV5110ASQ/NOPBTR-ND | DS16EV5110ASQ/NOPB | DS16EV5110ASQ/NOPB | DS16EV5110ASQ/NOPB |
| Product Name | 3.3V Video Processing Ic | Linear - Linear - Video Processing - DS16EV5110ASQ/NOPB | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |