The DS14C232CN/NOPB is a low power dual driver/receiver designed for TIA/EIA-232 communication standards. It operates with a single +5V power supply, eliminating the need for ±12V supplies, making it suitable for battery-powered and power-sensitive applications. The device features an onboard DC to DC converter, which simplifies design requirements. It has a maximum supply current of 3.0 mA, ensuring efficient operation. The driver outputs and receiver inputs are compatible with TTL and CMOS logic levels, and the device meets TIA/EIA-232-E and CCITT V.28 standards. The DS14C232CN/NOPB is available in a 16-pin PDIP package and is suitable for a temperature range of 0°C to +70°C. It is important to note that this part number is marked as obsolete, which may affect availability for new designs.
2/2 Transceiver Full RS232 16-PDIP
2/2 Transceiver Full RS232 16-PDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | DS14C232CN/NOPB |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | 16-DIP (0.300\", 7.62mm) |