Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS1488N DS1488N

Description
Manufacturer: Texas Instruments Win Source Part Number: 083221-DS1488N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±6 V to 15 V Alternative Parts (Cross-Reference): SN75188NSRG4; MAX1488EC/D+; MAX1488ED; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083221-DS1488N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±6 V to 15 V Alternative Parts (Cross-Reference): SN75188NSRG4; MAX1488EC/D+; MAX1488ED; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS1488N - 083221-DS1488N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS1488N
083221-DS1488N
Interface - Interface - Drivers, Receivers, Transceivers - DS1488N 083221-DS1488N
Manufacturer: Texas Instruments Win Source Part Number: 083221-DS1488N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±6 V to 15 V Alternative Parts (Cross-Reference): SN75188NSRG4; MAX1488EC/D+; MAX1488ED; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083221-DS1488N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-DIP
Supply Voltage - Operating: ±6 V to 15 V
Alternative Parts (Cross-Reference): SN75188NSRG4; MAX1488EC/D+; MAX1488ED;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 083221-DS1488N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS1488N
Package Type DIP; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details